ifm efector inc. Proximity Sensors IFS206

Description
ifm electronic IFS206
Request a Quote Datasheet
Description
ifm electronic IFS206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707467
Proximity Sensors 3707467
ifm electronic IFS206

ifm electronic IFS206

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS206-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS206-ND
Proximity Sensors - Industrial 2330-IFS206-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS206 - IFB3004BAPKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS206 - IFB3004BAPKG/M/US
Inductive sensor ifm efector IFS206 - IFB3004BAPKG/M/US
The inductive sensor IFS206 - IFB3004BAPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS206 - IFB3004BAPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS206 - IFB3004BAPKG/M/US is often used in factory automation and in machine building.

The inductive sensor IFS206 - IFB3004BAPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS206 - IFB3004BAPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS206 - IFB3004BAPKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707467 2330-IFS206-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS206 - IFB3004BAPKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered DC Powered
Length 1.77 inch (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SY199 Photomicrosensor (Reflective) - EE-SY199 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
3 suppliers
Hardware - 08310001716 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Cylindrical Sensor - 42CA-R1MPA1-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.91 inch (150 mm)
View Details