ifm efector inc. Proximity Sensors - Industrial IFS204

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS204-ND
Proximity Sensors - Industrial 2330-IFS204-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 3707489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707489
Proximity Sensors 3707489
ifm electronic IFS204

ifm electronic IFS204

Supplier's Site
Inductive sensor ifm efector IFS204 - IFB3004BBPKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS204 - IFB3004BBPKG/M/US
Inductive sensor ifm efector IFS204 - IFB3004BBPKG/M/US
The inductive sensor IFS204 - IFB3004BBPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS204 - IFB3004BBPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS204 - IFB3004BBPKG/M/US is often used in factory automation and in machine building.

The inductive sensor IFS204 - IFB3004BBPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with flush installation, the inductive sensor IFS204 - IFB3004BBPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS204 - IFB3004BBPKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFS204-ND 3707489
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFS204 - IFB3004BBPKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photo Microsensor Rohs Compliant Omron Electronic Components - 13C3621 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000004840-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Open; Normally Closed
View Details