ifm efector inc. Proximity Sensors IFM206

Description
ifm electronic IFM206
Request a Quote Datasheet
Description
ifm electronic IFM206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185090
Proximity Sensors 185090
ifm electronic IFM206

ifm electronic IFM206

Supplier's Site
Proximity Sensors - Industrial - 2330-IFM206-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFM206-ND
Proximity Sensors - Industrial 2330-IFM206-ND
INDUCTIVE SENSOR; M12X1; 7 MM; N

INDUCTIVE SENSOR; M12X1; 7 MM; N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 185090 2330-IFM206-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2411 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Proximity sensor - SIEH-3B-PS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details