ifm efector inc. Proximity Switch IFK3002-BPKG/US-100-IF7100

Description
INDUCTIVE SENSOR, EXCELLENT PRICE/PERFORMANCE RATIO ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS FOR A PRECISE POSITION DETECTION ON MACHINES. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, EXCELLENT PRICE/PERFORMANCE RATIO ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS FOR A PRECISE POSITION DETECTION ON MACHINES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88334894 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88334894
Proximity Switch 88334894
INDUCTIVE SENSOR, EXCELLENT PRICE/PERFORMANCE RATIO ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS FOR A PRECISE POSITION DETECTION ON MACHINES. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, EXCELLENT PRICE/PERFORMANCE RATIO ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY CLEARLY VISIBLE INDICATION OF THE SWITCHING STATUS FOR A PRECISE POSITION DETECTION ON MACHINES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88334894
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093380 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 184615 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
Inductive Proximity Sensors - 5000000866-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details