ifm efector inc. Proximity Sensors - Industrial IFC210

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC210-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC210-ND
Proximity Sensors - Industrial 2330-IFC210-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFC210 - IFKC004BASKG/M/US-104-DRS/2LED -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFC210 - IFKC004BASKG/M/US-104-DRS/2LED
Inductive sensor ifm efector IFC210 - IFKC004BASKG/M/US-104-DRS/2LED
The inductive sensor IFC210 - IFKC004BASKG/M/US-10 4-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a PNP/NPN NO contact. Thanks to the increased sensing range of 4 mm with flush installation, the inductive sensor IFC210 - IFKC004BASKG/M/US-10 4-DRS/2LED provides the highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant ceramic and the special resistance to oils and coolants the inductive sensor IFC210 - IFKC004BASKG/M/US-10 4-DRS/2LED is often used as proximity switch in machine tools.

The inductive sensor IFC210 - IFKC004BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a PNP/NPN NO contact. Thanks to the increased sensing range of 4 mm with flush installation, the inductive sensor IFC210 - IFKC004BASKG/M/US-104-DRS/2LED provides the highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant ceramic and the special resistance to oils and coolants the inductive sensor IFC210 - IFKC004BASKG/M/US-104-DRS/2LED is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFC210-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IFC210 - IFKC004BASKG/M/US-104-DRS/2LED
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000425-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-A1190LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2103907 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details