ifm efector inc. Proximity Sensors - Industrial IF7101

Description
INDUCTIVE SENSOR,M12,L=60MM,RA NG
Request a Quote Datasheet
Description
INDUCTIVE SENSOR,M12,L=60MM,RA NG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF7101-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF7101-ND
Proximity Sensors - Industrial 2330-IF7101-ND
INDUCTIVE SENSOR,M12,L=60MM,RA NG

INDUCTIVE SENSOR,M12,L=60MM,RANG

Buy Now Datasheet
Proximity Sensors - 162893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162893
Proximity Sensors 162893
ifm electronic IF7101

ifm electronic IF7101

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF7101-ND 162893
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1350 Photomicrosensor (Transmissive) - EE-SX1350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9962-4163 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric - 372690 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
View Details