ifm efector inc. Proximity Sensors - Industrial IF6074

Description
INDUCTIVE SENSOR; M12X1; 3 MM; F
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M12X1; 3 MM; F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF6074-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF6074-ND
Proximity Sensors - Industrial 2330-IF6074-ND
INDUCTIVE SENSOR; M12X1; 3 MM; F

INDUCTIVE SENSOR; M12X1; 3 MM; F

Buy Now Datasheet
Proximity Sensors - 190137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190137
Proximity Sensors 190137
ifm electronic IF6074

ifm electronic IF6074

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF6074-ND 190137
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 302 F (0.0 to 150 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001766-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details