ifm efector inc. Proximity Sensors - Industrial IF6030

Description
SENSOR PROX INDUCTIV 0.4-4MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIV 0.4-4MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF6030-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF6030-ND
Proximity Sensors - Industrial 2330-IF6030-ND
SENSOR PROX INDUCTIV 0.4-4MM CYL

SENSOR PROX INDUCTIV 0.4-4MM CYL

Buy Now Datasheet
Proximity Sensors - 185095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185095
Proximity Sensors 185095
ifm electronic IF6030

ifm electronic IF6030

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF6030-ND 185095
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Current
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333179 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1060546-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers