ifm efector inc. Proximity Sensors IF5905

Description
Inductive sensor IF5905
Request a Quote
Description
Inductive sensor IF5905
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184430
Proximity Sensors 184430
Inductive sensor IF5905

Inductive sensor IF5905

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184430
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Voltage Output - optoCONTROL CLS1000-AU-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Inductive sensor - 871L-D20EP40-T3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.7874 inch (20 mm)
Electrical Connection Conduit - .5 NPT Threads
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details