ifm efector inc. Proximity Sensors - Industrial IF5896

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF5896-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5896-ND
Proximity Sensors - Industrial 2330-IF5896-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF
The inductive sensor IF5896 - IFK2004BFRKG/M/2LED/ US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IF5896 - IFK2004BFRKG/M/2LED/ US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5896 - IFK2004BFRKG/M/2LED/ US-104-IRF is often used in factory automation and in machine building.

The inductive sensor IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF is often used in factory automation and in machine building.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF5896-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IF5896 - IFK2004BFRKG/M/2LED/US-104-IRF
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Cylindrical Inductive Proximity Sensors - 9932-0765 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3900 inch (9.91 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Series 9000 Photoelectric Sensor - 42GRP-9040-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 120 inch (3040 mm)
Electrical Output Voltage
View Details