ifm efector inc. Proximity Sensors IF5811

Description
ifm electronic IF5811
Request a Quote Datasheet
Description
ifm electronic IF5811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1584925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584925
Proximity Sensors 1584925
ifm electronic IF5811

ifm electronic IF5811

Supplier's Site
Proximity Sensors - Industrial - 2330-IF5811-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5811-ND
Proximity Sensors - Industrial 2330-IF5811-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IF5811 - IFK3007-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF5811 - IFK3007-BPKG/US-104
Inductive sensor ifm efector IF5811 - IFK3007-BPKG/US-104
The inductive sensor IF5811 - IFK3007-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IF5811 - IFK3007-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5811 - IFK3007-BPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IF5811 - IFK3007-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IF5811 - IFK3007-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5811 - IFK3007-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1584925 2330-IF5811-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IF5811 - IFK3007-BPKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.2756 inch (7 mm)
Power Requirements DC Powered DC Powered
Length 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3280ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details