ifm efector inc. Proximity Switch IF5765

Description
INDUCTIVE PROXIMITY SENSOR, 4MMNONFLUSH RANGE, 12MM DIAMETER METALHOUSING, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, 4MMNONFLUSH RANGE, 12MM DIAMETER METALHOUSING, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88382803 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88382803
Proximity Switch 88382803
INDUCTIVE PROXIMITY SENSOR, 4MMNONFLUSH RANGE, 12MM DIAMETER METALHOUSING, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 4MMNONFLUSH RANGE, 12MM DIAMETER METALHOUSING, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88382803
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093261 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - 620-1699-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details