ifm efector inc. Proximity Sensors - Industrial IES238

Description
INDUCTIVE SENSOR; M8X1; 3MM; FLU
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M8X1; 3MM; FLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IES238-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES238-ND
Proximity Sensors - Industrial 2330-IES238-ND
INDUCTIVE SENSOR; M8X1; 3MM; FLU

INDUCTIVE SENSOR; M8X1; 3MM; FLU

Buy Now Datasheet
Proximity Sensors - 162882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162882
Proximity Sensors 162882
ifm electronic IES238

ifm electronic IES238

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IES238-ND 162882
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333174 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 2093418 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SMT-8M-A-PS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details