ifm efector inc. Proximity Sensors IES230

Description
ifm electronic IES230
Request a Quote Datasheet
Description
ifm electronic IES230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 187840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187840
Proximity Sensors 187840
ifm electronic IES230

ifm electronic IES230

Supplier's Site
Proximity Sensors - Industrial - 2330-IES230-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES230-ND
Proximity Sensors - Industrial 2330-IES230-ND
INDUCTIVE SENSOR,M8,L=50MM,RAN GE

INDUCTIVE SENSOR,M8,L=50MM,RANGE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 187840 2330-IES230-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1701-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal sensor for special requirements - confocalDT IFS2406-2.5/VAC(003) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.6772 to 0.7756 inch (17.2 to 19.7 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details