ifm efector inc. Proximity Sensors - Industrial IES219

Description
INDUCTIVE PROXIMITY SENSOR,3MM R
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,3MM R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IES219-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES219-ND
Proximity Sensors - Industrial 2330-IES219-ND
INDUCTIVE PROXIMITY SENSOR,3MM R

INDUCTIVE PROXIMITY SENSOR,3MM R

Buy Now Datasheet
Proximity Sensors - 185686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185686
Proximity Sensors 185686
ifm electronic IES219

ifm electronic IES219

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IES219-ND 185686
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Photoelectric Proximity Sensors - 5000004800-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details