ifm efector inc. Proximity Sensors IES215

Description
ifm electronic IES215
Request a Quote Datasheet
Description
ifm electronic IES215
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162950
Proximity Sensors 162950
ifm electronic IES215

ifm electronic IES215

Supplier's Site
Proximity Sensors - Industrial - 2330-IES215-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES215-ND
Proximity Sensors - Industrial 2330-IES215-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IES215 - IEB3003BBPKG/V4A/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IES215 - IEB3003BBPKG/V4A/AS
Inductive sensor ifm efector IES215 - IEB3003BBPKG/V4A/AS
Inductive sensor IES215 - IEB3003BBPKG/V4A/AS from ifm electronic with a length of 30 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 3 mm with flush installation, the inductive sensor IES215 - IEB3003BBPKG/V4A/AS offers more safety in your applications. 4-position switching status display and standardized M8 connector, the inductive sensor IES215 - IEB3003BBPKG/V4A/AS is often used in industrial, mobile, cooling and lubrication applications.

Inductive sensor IES215 - IEB3003BBPKG/V4A/AS from ifm electronic with a length of 30 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 3 mm with flush installation, the inductive sensor IES215 - IEB3003BBPKG/V4A/AS offers more safety in your applications. 4-position switching status display and standardized M8 connector, the inductive sensor IES215 - IEB3003BBPKG/V4A/AS is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162950 2330-IES215-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IES215 - IEB3003BBPKG/V4A/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.18 inch (30 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000119-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040847-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers