ifm efector inc. Proximity Sensors - Industrial IES203

Description
INDUCTIVE SENSOR; M8X1; 6MM; NON
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M8X1; 6MM; NON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IES203-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES203-ND
Proximity Sensors - Industrial 2330-IES203-ND
INDUCTIVE SENSOR; M8X1; 6MM; NON

INDUCTIVE SENSOR; M8X1; 6MM; NON

Buy Now Datasheet
Proximity Sensors - 190079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190079
Proximity Sensors 190079
ifm electronic IES203

ifm electronic IES203

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IES203-ND 190079
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1049073-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-ID0039-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details