ifm efector inc. Proximity Sensors - Industrial IE5367

Description
INDUCTIVE PROXIMITY SENSOR,8MM D
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,8MM D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5367-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5367-ND
Proximity Sensors - Industrial 2330-IE5367-ND
INDUCTIVE PROXIMITY SENSOR,8MM D

INDUCTIVE PROXIMITY SENSOR,8MM D

Buy Now Datasheet
Proximity Sensors - 189472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189472
Proximity Sensors 189472
ifm electronic IE5367

ifm electronic IE5367

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5367-ND 189472
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093389 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switch - 88333286 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000005420-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details