ifm efector inc. Proximity Sensors IE5346

Description
ifm electronic IE5346
Request a Quote Datasheet
Description
ifm electronic IE5346
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163228
Proximity Sensors 163228
ifm electronic IE5346

ifm electronic IE5346

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5346-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5346-ND
Proximity Sensors - Industrial 2330-IE5346-ND
INDUCTIVE SENSOR,M8,L=37MM,RAN GE

INDUCTIVE SENSOR,M8,L=37MM,RANGE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163228 2330-IE5346-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.46 inch (37 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GG855S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Connection Connector
View Details
Proximity Sensors - 2092523 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEF-M8NB-NS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1575 inch (4 mm)
Repeatability 3.15 mils (80 µm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details