ifm efector inc. Proximity Sensors IE5288

Description
ifm electronic IE5288
Request a Quote Datasheet
Description
ifm electronic IE5288
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1584919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584919
Proximity Sensors 1584919
ifm electronic IE5288

ifm electronic IE5288

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5288-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5288-ND
Proximity Sensors - Industrial 2330-IE5288-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5288 - IEK3004-BPKG/US-104-D -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5288 - IEK3004-BPKG/US-104-D
Inductive sensor ifm efector IE5288 - IEK3004-BPKG/US-104-D
The inductive sensor IE5288 - IEK3004-BPKG/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with non-flush installation, the inductive sensor IE5288 - IEK3004-BPKG/US provides more reliability in your applications. Thanks to the protection rating IP67, 4-fold LED and standardised M12 connector the inductive sensor IE5288 - IEK3004-BPKG/US is often used in handling technology and in special purpose machine building.

The inductive sensor IE5288 - IEK3004-BPKG/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 4 mm with non-flush installation, the inductive sensor IE5288 - IEK3004-BPKG/US provides more reliability in your applications. Thanks to the protection rating IP67, 4-fold LED and standardised M12 connector the inductive sensor IE5288 - IEK3004-BPKG/US is often used in handling technology and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 1584919 2330-IE5288-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5288 - IEK3004-BPKG/US-104-D
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered DC Powered
Length 2.44 inch (62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128737 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 162895 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001003-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details