ifm efector inc. Proximity Sensors IE5212

Description
ifm electronic IE5212
Request a Quote
Description
ifm electronic IE5212
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184311
Proximity Sensors 184311
ifm electronic IE5212

ifm electronic IE5212

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184311
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Block Style Inductive Proximity Sensors - 9853-3900 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Through-Beam Photoelectric Sensor - PT18M10MNSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details