ifm efector inc. Proximity Sensors - Industrial IE5072

Description
INDUCTIVE SENSOR, 1 MM RANGE, M8
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 1 MM RANGE, M8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5072-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5072-ND
Proximity Sensors - Industrial 2330-IE5072-ND
INDUCTIVE SENSOR, 1 MM RANGE, M8

INDUCTIVE SENSOR, 1 MM RANGE, M8

Buy Now Datasheet
Proximity Sensors - 1584903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584903
Proximity Sensors 1584903
ifm electronic IE5072

ifm electronic IE5072

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5072-ND 1584903
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GI761S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Connection Connector
View Details
Proximity Sensors - 2093434 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEH-M12B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details