ifm efector inc. Proximity Sensors ID0013

Description
ifm electronic ID0013
Request a Quote
Description
ifm electronic ID0013
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162891
Proximity Sensors 162891
ifm electronic ID0013

ifm electronic ID0013

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162891
Product Name Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669807 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.69 inch (43 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 163217 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 2.6 inch (66 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001755-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details