ifm efector inc. Proximity Sensors IA5063

Description
ifm electronic IA5063
Request a Quote
Description
ifm electronic IA5063
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162917
Proximity Sensors 162917
ifm electronic IA5063

ifm electronic IA5063

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162917
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-3B-NS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
2 suppliers
Hardware - 08317626065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details