ifm efector inc. Proximity Sensors - Industrial IA5062

Description
BARREL INDUCTIVE PROXIMITY SENSO
Request a Quote Datasheet
Description
BARREL INDUCTIVE PROXIMITY SENSO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IA5062-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IA5062-ND
Proximity Sensors - Industrial 2330-IA5062-ND
BARREL INDUCTIVE PROXIMITY SENSO

BARREL INDUCTIVE PROXIMITY SENSO

Buy Now Datasheet
Proximity Sensors - 1584868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584868
Proximity Sensors 1584868
ifm electronic IA5062

ifm electronic IA5062

Supplier's Site
Inductive sensor ifm efector IA5062 - IAE3010-BPKG -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IA5062 - IAE3010-BPKG
Inductive sensor ifm efector IA5062 - IAE3010-BPKG
The inductive sensor IA5062 - IAE3010-BPKG from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the sensing range of 10 mm with non-flush installation, the inductive sensor IA5062 - IAE3010-BPKG is found in many applications such as conveyor systems or machine building as a limit switch. The mounting clamp supplied with the unit ensures easy and fast installation of the proximity switch. Cabling can be quickly adapted using the end cap that can be angled by 90°.

The inductive sensor IA5062 - IAE3010-BPKG from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the sensing range of 10 mm with non-flush installation, the inductive sensor IA5062 - IAE3010-BPKG is found in many applications such as conveyor systems or machine building as a limit switch. The mounting clamp supplied with the unit ensures easy and fast installation of the proximity switch. Cabling can be quickly adapted using the end cap that can be angled by 90°.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IA5062-ND 1584868
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IA5062 - IAE3010-BPKG
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector Terminal Chamber
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Proximity sensor - SIED-M30B-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details