ifm efector inc. Proximity Sensors I7R205

Description
ifm electronic I7R205
Request a Quote Datasheet
Description
ifm electronic I7R205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190271
Proximity Sensors 190271
ifm electronic I7R205

ifm electronic I7R205

Supplier's Site
Proximity Sensors - Industrial - 2330-I7R205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-I7R205-ND
Proximity Sensors - Industrial 2330-I7R205-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 190271 2330-I7R205-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Ring; Other; Ring
Power Requirements DC Powered
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Series 5000 Photoelectric Sensor - 42DCB-5000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Connection 3m (9.8ft) Cable
Width 3.78 inch (96.01 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 08409861290 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details