ifm efector inc. Safety inductive sensor ifm efector GG855S - GIIK4015-2PO/SIL2/US GG855S

Description
The flush-mount inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 8 ... 32 V DC and has two PNP-switching OSSD outputs. With a release zone> 7.5 mm and a safe switch-off distance s (ao) of <4 mm with damping, the inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US can be used in a temperature range of -40 ... 85 ° C for up to 20 years. Thanks to its robust design and protection class IP65 / IP67 / IP68 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.
Datasheet
Description
The flush-mount inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 8 ... 32 V DC and has two PNP-switching OSSD outputs. With a release zone> 7.5 mm and a safe switch-off distance s (ao) of <4 mm with damping, the inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US can be used in a temperature range of -40 ... 85 ° C for up to 20 years. Thanks to its robust design and protection class IP65 / IP67 / IP68 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety inductive sensor ifm efector GG855S - GIIK4015-2PO/SIL2/US -  - Automation24, Inc.
King of Prussia, PA, United States
Safety inductive sensor ifm efector GG855S - GIIK4015-2PO/SIL2/US
Safety inductive sensor ifm efector GG855S - GIIK4015-2PO/SIL2/US
The flush-mount inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 8 ... 32 V DC and has two PNP-switching OSSD outputs. With a release zone> 7.5 mm and a safe switch-off distance s (ao) of <4 mm with damping, the inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US can be used in a temperature range of -40 ... 85 ° C for up to 20 years. Thanks to its robust design and protection class IP65 / IP67 / IP68 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.

The flush-mount inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US from ifm efector reliably detects, among other things, component defects, short circuits or cross-circuits in mobile and rough applications. The sensor works with a supply voltage of 8 ... 32 V DC and has two PNP-switching OSSD outputs. With a release zone> 7.5 mm and a safe switch-off distance s (ao) of <4 mm with damping, the inductive safety sensor GG855S - GIGK4005B2PO / SIL2 / US can be used in a temperature range of -40 ... 85 ° C for up to 20 years. Thanks to its robust design and protection class IP65 / IP67 / IP68 / IP69K, the sensor is ideal for use in mobile machines. The connection is made via an M12 connector.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Safety Sensor Switches
Product Name Safety inductive sensor ifm efector GG855S - GIIK4015-2PO/SIL2/US
Unlock Full Specs
to access all available technical data