ifm efector inc. Photoelectric FT-00-P-A-M6-E20051

Description
DIFFUSE REFLECTION SENSOR, ALUMINIUM, FIBRE OPTIC, LONG RANGE, M6 THREAD, OKF 40MM, OOF 200MM, OUF 40MM, WITH 2 X M6 NUTS, -20 TO 80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR, ALUMINIUM, FIBRE OPTIC, LONG RANGE, M6 THREAD, OKF 40MM, OOF 200MM, OUF 40MM, WITH 2 X M6 NUTS, -20 TO 80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88329968 - Radwell International
Willingboro, NJ, United States
Photoelectric
88329968
Photoelectric 88329968
DIFFUSE REFLECTION SENSOR, ALUMINIUM, FIBRE OPTIC, LONG RANGE, M6 THREAD, OKF 40MM, OOF 200MM, OUF 40MM, WITH 2 X M6 NUTS, -20 TO 80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR, ALUMINIUM, FIBRE OPTIC, LONG RANGE, M6 THREAD, OKF 40MM, OOF 200MM, OUF 40MM, WITH 2 X M6 NUTS, -20 TO 80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88329968
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-B11-P - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 0.7480 inch (1 to 19 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details
Inductive Proximity Sensors - 5000003155-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details