ifm efector inc. Photoelectric FT-00-M-V-R4-E20495

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, 600 MM LENGTH, SENSING HEAD DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, 600 MM LENGTH, SENSING HEAD DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88329897 - Radwell International
Willingboro, NJ, United States
Photoelectric
88329897
Photoelectric 88329897
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, 600 MM LENGTH, SENSING HEAD DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, 600 MM LENGTH, SENSING HEAD DIAMETER 4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88329897
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 53641891 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Photoelectric Sensors - 2103683 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details