Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
TILT SWITCH, 75 X 22 X 18 MM, NO
ifm electronic EC2061 Tilt Switch
| ifm electronic gmbh | ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Tilt Sensors | Tilt Sensors | Tilt Switches | Tilt Switches |
| Product Number | EC2061 | EC2061 | 2330-EC2061-ND | 100267 |
| Product Name | tilt switch | tilt switch | Tilt Switches | Tilt Switches |
| Trigger | Tilt Sensor | Tilt Sensor | Tilt Switch | Tilt Switch |
| Supply Voltage | 8 to 30 volts | 8 to 30 volts | 8 to 30 volts | |
| Operating Temperature | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) |