ifm efector inc. Switched-mode power supply 24 V DC E84016

Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Possibility to shut down the device via pulse pick-up High power reserves From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Possibility to shut down the device via pulse pick-up High power reserves From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Malvern, PA, United States
Switched-mode power supply 24 V DC
E84016
Switched-mode power supply 24 V DC E84016
For the regulated power supply for controllers, sensors, actuators, and industrial electronics High efficiency for low power loss High mains buffering time Possibility to shut down the device via pulse pick-up High power reserves From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • High efficiency for low power loss
  • High mains buffering time
  • Possibility to shut down the device via pulse pick-up
  • High power reserves

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Switched-mode power supply 24 V DC - E84016 - ifm electronic gmbh
Essen, Germany
Switched-mode power supply 24 V DC
E84016
Switched-mode power supply 24 V DC E84016
For the regulated power supply for controllers, sensors, actuators, and industrial electronics Low power loss thanks to high efficiency High mains buffering time Possibility to shut down the device via pulse pick-up High power reserves
  • For the regulated power supply for controllers, sensors, actuators, and industrial electronics
  • Low power loss thanks to high efficiency
  • High mains buffering time
  • Possibility to shut down the device via pulse pick-up
  • High power reserves
Supplier's Site
Industrial, DIN Rail Power Supplies - 2330-E84016-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2330-E84016-ND
Industrial, DIN Rail Power Supplies 2330-E84016-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number E84016 E84016 2330-E84016-ND
Product Name Switched-mode power supply 24 V DC Switched-mode power supply 24 V DC Industrial, DIN Rail Power Supplies
Type DC Power Supply DC Power Supply 1
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 to 28.0 volts 24.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers
Switching Amplifier - 88346468 - Radwell International
Specs
AC Output Voltage 240.0 volts
View Details
Power Supply - 65550578 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 31.6 volts
View Details