From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Plug-in power supply 24VDC/1.0A/ww
AC/DC WALL MOUNT ADAPTER 24V
| ifm electronic gmbh | ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | E80121 | E80121 | 2365191 | 2330-E80121-ND |
| Product Name | Plug-in power supply | plug-in power supply | AC/DC Adapters | AC DC Desktop, Wall Power Adapters |
| Type | DC Power Supply | DC Power Supply | AC / DC Adapter | 1 |
| Operating Temperature | 0 to 40 C (32 to 104 F) | 0 to 40 C (32 to 104 F) | 40 C (104 F) | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | |
| Number of Outputs | 1 # | 1 # | ||
| Ripple | 240 | 240 |