ifm electronic gmbh IO-Link display E30443

Description
For displaying up to four process values Flexible adaptation of the display, also during operation Brightness, orientation and background colour adaptable Easy integration into each IO-Link structure
Request a Quote
Description
For displaying up to four process values Flexible adaptation of the display, also during operation Brightness, orientation and background colour adaptable Easy integration into each IO-Link structure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IO-Link display - E30443 - ifm electronic gmbh
Essen, Germany
IO-Link display
E30443
IO-Link display E30443
For displaying up to four process values Flexible adaptation of the display, also during operation Brightness, orientation and background colour adaptable Easy integration into each IO-Link structure
  • For displaying up to four process values
  • Flexible adaptation of the display, also during operation
  • Brightness, orientation and background colour adaptable
  • Easy integration into each IO-Link structure
Supplier's Site
IO-Link display - E30443 - ifm efector inc.
Malvern, PA, United States
IO-Link display
E30443
IO-Link display E30443
Display up to four digital sensor values Visualizes ifm sensor values which are connected to ifm masters Brightness, orientation and background color adaptable Easy integration for each IO-Link device From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Display up to four digital sensor values
  • Visualizes ifm sensor values which are connected to ifm masters
  • Brightness, orientation and background color adaptable
  • Easy integration for each IO-Link device

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number E30443 E30443
Product Name IO-Link display IO-Link display
Display Technology LED LED
Display Colors Yellow Yellow
Response Time 2.3 milliseconds 2.3 milliseconds
Width 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2663045 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Strain Gauge; Strain
Width 92 mm (3.62 inch)
View Details