ifm electronic gmbh Female cordset E18214

Description
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - E18214 - ifm efector inc.
Malvern, PA, United States
Female cordset
E18214
Female cordset E18214
Angled type for use where space is restricted Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Wide operating temperature range From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Angled type for use where space is restricted
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E18214-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E18214-ND
Circular Cable Assemblies 2330-E18214-ND
CBL 3POS PLUG RA TO WIRE 6.56'

CBL 3POS PLUG RA TO WIRE 6.56'

Buy Now Datasheet
Sensor cable ifm efector E18214 -  - Automation24, Inc.
King of Prussia, PA, United States
Sensor cable ifm efector E18214
Sensor cable ifm efector E18214
The 3-pole 1/2" micro AC sensor cable E18214 from ifm is temperature resistant up to 80 °C, and as low as -20 °C. The E18214 sensor cable consists of a 2 m PVC cable, a right angle 1/2" Micro AC socket and gold-plated contacts. The nickel plated brass coupling nut is grooved for grip during connection. Thanks to the high protection rating IP68 and the UL certificate, the cable E18214 is ideally suited for industrial applications with AC voltage.

The 3-pole 1/2" micro AC sensor cable E18214 from ifm is temperature resistant up to 80 °C, and as low as -20 °C. The E18214 sensor cable consists of a 2 m PVC cable, a right angle 1/2" Micro AC socket and gold-plated contacts. The nickel plated brass coupling nut is grooved for grip during connection. Thanks to the high protection rating IP68 and the UL certificate, the cable E18214 is ideally suited for industrial applications with AC voltage.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E18214 2330-E18214-ND
Product Name Female cordset Circular Cable Assemblies Sensor cable ifm efector E18214
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 2 ft (6.1 dm)
Gender Male-Male; Female-Female
Standards / Certifications UL Recognized Component Mark (US and Canadian) UL Recognized Component Mark (US and Canadian); cULus
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Male BNC R/A Coaxial Test Cable, RG174/U - 4126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details