ifm efector inc.
Magnets
E12714
Description
Damping magnet E12714
Request a Quote
Email Supplier
Description
Damping magnet E12714
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
190892 |
|
Product Name
|
Magnets |
|
Width
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Holding Force
21.39 lbs (9.7 kg)
Geometry
Pot
Width
1.26 inch (32 mm)
View Details
Industrial Magnets
Bulk Magnet Materials; Rare-Earth Magnet
Material
Samarium Cobalt
Manufacturing Method
Sintered
View Details
Arnold Magnetic Technologies
Industrial Magnets
Magnetic Assembly
Material
Neodymium Iron Boron; Samarium Cobalt
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details