ifm efector inc.
Magnets
E12713
Description
Damping magnet E12713
Request a Quote
Email Supplier
Description
Damping magnet E12713
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
190927 |
|
Product Name
|
Magnets |
|
Width
|
0.5118 inch (13 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Holding Force
2.62 lbs (1.19 kg)
Width
0.3150 inch (8 mm)
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material
Neodymium Iron Boron
Holding Force
4.85 to 362 lbs (2.2 to 164 kg)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details