ifm efector inc.
Magnets
E12710
Description
Damping magnet E12710
Request a Quote
Email Supplier
Description
Damping magnet E12710
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
190925 |
|
Product Name
|
Magnets |
|
Width
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Holding Force
34.4 lbs (15.6 kg)
Geometry
Pot
Width
1.42 inch (36 mm)
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials
Material
Neodymium Iron Boron
Manufacturing Method
Sintered
View Details