ifm efector inc.
Magnets
E12707
Description
Damping magnet E12707
Request a Quote
Email Supplier
Description
Damping magnet E12707
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
190924 |
|
Product Name
|
Magnets |
|
Width
|
0.7874 inch (20 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Neodymium Iron Boron
Holding Force
2.62 lbs (1.19 kg)
Width
0.3150 inch (8 mm)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details