ifm efector inc. Magnets E12537

Description
Damping magnet E12537
Request a Quote
Description
Damping magnet E12537
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 187381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
187381
Magnets 187381
Damping magnet E12537

Damping magnet E12537

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 187381
Product Name Magnets
Width 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 21.39 lbs (9.7 kg)
Geometry Pot
Width 1.26 inch (32 mm)
View Details
Halbach Arrays -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature); Rare-Earth Magnet
Material Neodymium Iron Boron
Holding Force 4.85 to 362 lbs (2.2 to 164 kg)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details