ifm electronic gmbh Connection cable E12429

Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote
Description
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connection cable - E12429 - ifm electronic gmbh
Essen, Germany
Connection cable
E12429
Connection cable E12429
High power transmission thanks to high current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range Protection against wrong plug-in by means of special coding
  • High power transmission thanks to high current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • Protection against wrong plug-in by means of special coding
Supplier's Site
Connection cable - E12429 - ifm efector inc.
Malvern, PA, United States
Connection cable
E12429
Connection cable E12429
High current rating Gold-plated contacts for reliable signal transmission High protection rating for the requirements of harsh industrial environments Wide operating temperature range T-coded connector can carry up to 12 A From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • High current rating
  • Gold-plated contacts for reliable signal transmission
  • High protection rating for the requirements of harsh industrial environments
  • Wide operating temperature range
  • T-coded connector can carry up to 12 A

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Cable Assemblies Cable Assemblies
Product Number E12429 E12429
Product Name Connection cable Connection cable
Application Power Cable Instrumentation and Control; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC267 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
5+5 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, no Latches - G125-MC11005L0-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - NEBB-M8G3-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers