ifm electronic gmbh Damping magnet E10751

Description
For ensuring a long sensing range For use in combination with magnetic sensors hidden installation behind aluminium or stainless steel is possible Wide operating temperature range
Request a Quote Datasheet
Description
For ensuring a long sensing range For use in combination with magnetic sensors hidden installation behind aluminium or stainless steel is possible Wide operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Damping magnet - E10751 - ifm electronic gmbh
Essen, Germany
Damping magnet
E10751
Damping magnet E10751
For ensuring a long sensing range For use in combination with magnetic sensors hidden installation behind aluminium or stainless steel is possible Wide operating temperature range
  • For ensuring a long sensing range
  • For use in combination with magnetic sensors
  • hidden installation behind aluminium or stainless steel is possible
  • Wide operating temperature range
Supplier's Site
Multi Purpose Magnets - 2330-E10751-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose Magnets
2330-E10751-ND
Multi Purpose Magnets 2330-E10751-ND
DAMPING MAGNET; 20 / L = 6.5 MM

DAMPING MAGNET; 20 / L = 6.5 MM

Buy Now Datasheet
Magnets - 162823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
162823
Magnets 162823
Damping magnet E10751

Damping magnet E10751

Supplier's Site

Technical Specifications

  ifm electronic gmbh DigiKey RS Components, Ltd.
Product Category Industrial Magnets Industrial Magnets Industrial Magnets
Product Number E10751 2330-E10751-ND 162823
Product Name Damping magnet Multi Purpose Magnets Magnets
Industrial Magnets Individual Magnets; Damping Magnets Individual Magnets
Operating Temperature -13 to 482 F (-25 to 250 C) 482 F (250 C)
Maximum Magnetic Force 1100 Gauss
Geometry Round / Ring / Disc Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neodymium Magnets - 291914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron; Neodymium
Holding Force 13.23 lbs (6 kg)
Length 0.6299 inch (16 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Magnetic Work Holding Squares -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly; Permanent Magnetic Lift; Magnetic Retriever (optional feature)
Material Neodymium Iron Boron
Holding Force 154 to 992 lbs (70 to 450 kg)
View Details
Injection Molded Magnets - Plastiform® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Bulk Magnet Materials; Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Ferrite; Binders Nylon 6, Nylon 12, and PPS
Manufacturing Method Injection Molded
View Details