ifm electronic gmbh Multifunction display for monitoring analogue standard signals DX2052

Description
Clearly readable colour display with touch screen Large operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations Switching outputs to reliably monitor limit values
Description
Clearly readable colour display with touch screen Large operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations Switching outputs to reliably monitor limit values

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring analogue standard signals - DX2052 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring analogue standard signals
DX2052
Multifunction display for monitoring analogue standard signals DX2052
Clearly readable colour display with touch screen Large operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations Switching outputs to reliably monitor limit values
  • Clearly readable colour display with touch screen
  • Large operating voltage range
  • Reliable monitoring of sensors with analogue standard signals
  • Freely scalable display values and signal combinations
  • Switching outputs to reliably monitor limit values
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Digital Panel Meters
Product Number DX2052
Product Name Multifunction display for monitoring analogue standard signals
Display Type Alphanumeric
Display Technology LCD
Input Type Number of analogue inputs: 2; Number of digital outputs: 4
Width 112 mm (4.41 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 629972 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details