Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIQUID CRYSTAL DISPLAY (LCD) MODULES
IFM ELECTRONIC GMBH
DX2052 -- MULTIFUNCTION DISPLAY FOR MONITORING ANALOG STANDARD SIGNALS
ifm electronic gmbh
Multifunction display for monitoring analog standard signals
DX2052
Description
Digital display; 48 x 112 x 116 mm; terminals
ifm efector inc.
Done
Request a Quote
Email Supplier
Description
Digital display; 48 x 112 x 116 mm; terminals
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
ifm efector inc.
Malvern, PA, United States
Multifunction display for monitoring analog standard signals
DX2052
Multifunction display for monitoring analog standard signals
DX2052
Digital display; 48 x 112 x 116 mm; terminals
Digital display; 48 x 112 x 116 mm; terminals
Supplier's Site
Technical Specifications
ifm efector inc.
Product Category
Liquid Crystal Display (LCD) Modules
Product Number
DX2052
Product Name
Multifunction display for monitoring analog standard signals
Display Type
Graphic Display
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LCD Monochrome Displays
1858535
Specs
Number of Lines
1
Characters per Line
4
Character Width
5 mm (0.1969 inch)
View Details
ifm efector inc.
LCD/LED Display
LC-DISPLAY-E89150
Specs
Display Type
Character Display
View Details
AMP Display Inc.
Flat Panel LCD Displays
DMG80600T080_01WT
Specs
Display Type
Graphic Display
Technology
AMLCD; TFT
Width
149 mm (5.86 inch)
View Details
Hymark/Kentucky Gauge
6 Digit LCD Display
LD111
Specs
Display Type
Character Display
Technology
Quasi-Absolute
LCD Mode
Positive
View Details