ifm electronic gmbh Multifunction display for monitoring analogue standard signals DX2045

Description
Clearly readable colour display with touch screen Large AC/DC operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations User-friendly communication and parameterisation via IO-Link
Description
Clearly readable colour display with touch screen Large AC/DC operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring analogue standard signals - DX2045 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring analogue standard signals
DX2045
Multifunction display for monitoring analogue standard signals DX2045
Clearly readable colour display with touch screen Large AC/DC operating voltage range Reliable monitoring of sensors with analogue standard signals Freely scalable display values and signal combinations User-friendly communication and parameterisation via IO-Link
  • Clearly readable colour display with touch screen
  • Large AC/DC operating voltage range
  • Reliable monitoring of sensors with analogue standard signals
  • Freely scalable display values and signal combinations
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Digital Panel Meters
Product Number DX2045
Product Name Multifunction display for monitoring analogue standard signals
Display Type Alphanumeric
Display Technology LCD
Input Type Number of analogue inputs: 2; Number of digital outputs: 4
Response Time 3 milliseconds
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2102707 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details