ifm electronic gmbh Multifunction display for monitoring revolution, speed and time DX2032

Description
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analogue output
Request a Quote
Description
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analogue output
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring revolution, speed and time - DX2032 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring revolution, speed and time
DX2032
Multifunction display for monitoring revolution, speed and time DX2032
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analogue output
  • For monitoring rotational speed, speed, quantity or handling time
  • For displaying and evaluating pulse sequences with high input frequency
  • Clearly visible LCD display
  • Intuitive handling due to touch display and plain text
  • With four adjustable switching outputs and analogue output
Supplier's Site
Multifunction display for monitoring revolution, speed and time - DX2032 - ifm efector inc.
Malvern, PA, United States
Multifunction display for monitoring revolution, speed and time
DX2032
Multifunction display for monitoring revolution, speed and time DX2032
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analog output From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For monitoring rotational speed, speed, quantity or handling time
  • For displaying and evaluating pulse sequences with high input frequency
  • Clearly visible LCD display
  • Intuitive handling due to touch display and plain text
  • With four adjustable switching outputs and analog output

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number DX2032 DX2032
Product Name Multifunction display for monitoring revolution, speed and time Multifunction display for monitoring revolution, speed and time
Display Type Alphanumeric
Display Technology LCD LCD
Input Type Number of digital inputs: 2; Number of digital outputs: 4; Number of analogue outputs: 1 Number of digital inputs: 2; Number of digital outputs: 4; Number of analog outputs: 1
Width 112 mm (4.41 inch) 112 mm (4.41 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers
Multi Function Panel Meters - 6684061 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, voltage
Width 96 mm (3.78 inch)
View Details