ifm electronic gmbh Multifunction display for monitoring revolution, speed and time DX2022

Description
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analogue output
Request a Quote
Description
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analogue output
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring revolution, speed and time - DX2022 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring revolution, speed and time
DX2022
Multifunction display for monitoring revolution, speed and time DX2022
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analogue output
  • For monitoring rotational speed, speed, quantity or handling time
  • For displaying and evaluating pulse sequences with high input frequency
  • Clearly visible LCD display
  • Intuitive handling due to touch display and plain text
  • With four adjustable switching outputs and analogue output
Supplier's Site
Multifunction display for monitoring revolution, speed and time - DX2022 - ifm efector inc.
Malvern, PA, United States
Multifunction display for monitoring revolution, speed and time
DX2022
Multifunction display for monitoring revolution, speed and time DX2022
For monitoring rotational speed, speed, quantity or handling time For displaying and evaluating pulse sequences with high input frequency Clearly visible LCD display Intuitive handling due to touch display and plain text With four adjustable switching outputs and analog output From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For monitoring rotational speed, speed, quantity or handling time
  • For displaying and evaluating pulse sequences with high input frequency
  • Clearly visible LCD display
  • Intuitive handling due to touch display and plain text
  • With four adjustable switching outputs and analog output

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number DX2022 DX2022
Product Name Multifunction display for monitoring revolution, speed and time Multifunction display for monitoring revolution, speed and time
Display Type Alphanumeric
Display Technology LCD LCD
Input Type Number of digital inputs: 2; Number of digital outputs: 4; Number of analogue outputs: 1 Number of digital inputs: 2; Number of digital outputs: 4; Number of analog outputs: 1
Width 112 mm (4.41 inch) 112 mm (4.41 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 2314120 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Temperature
Width 68 mm (2.68 inch)
View Details