ifm electronic gmbh Multifunction display for monitoring analogue standard signals DX1063

Description
Multi-function input for monitoring of different sensors Colour indication when set limits are exceeded or not reached Configurable digital panels for labelling help texts in the menu facilitate parameter setting Switching outputs to reliably monitor limit values
Request a Quote Datasheet
Description
Multi-function input for monitoring of different sensors Colour indication when set limits are exceeded or not reached Configurable digital panels for labelling help texts in the menu facilitate parameter setting Switching outputs to reliably monitor limit values
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction display for monitoring analogue standard signals - DX1063 - ifm electronic gmbh
Essen, Germany
Multifunction display for monitoring analogue standard signals
DX1063
Multifunction display for monitoring analogue standard signals DX1063
Multi-function input for monitoring of different sensors Colour indication when set limits are exceeded or not reached Configurable digital panels for labelling help texts in the menu facilitate parameter setting Switching outputs to reliably monitor limit values
  • Multi-function input for monitoring of different sensors
  • Colour indication when set limits are exceeded or not reached
  • Configurable digital panels for labelling
  • help texts in the menu facilitate parameter setting
  • Switching outputs to reliably monitor limit values
Supplier's Site
Meters - 2330-DX1063-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL DISPLAY, MULTIFUNCTION A

DIGITAL DISPLAY, MULTIFUNCTION A

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh DigiKey
Product Category Digital Panel Meters Digital Panel Meters
Product Number DX1063 2330-DX1063-ND
Product Name Multifunction display for monitoring analogue standard signals Meters
Input Type Frequency; Number of relay outputs: 2 DC Voltage
Width 109 mm (4.29 inch) 92 mm (3.62 inch)
Height 48 mm (1.89 inch) 45 mm (1.77 inch)
Depth 42 mm (1.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 629971 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details