ifm electronic gmbh Compact evaluation unit for speed monitoring DI0101

Description
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer For direct connection to a PLC Reduced installation complexity
Request a Quote
Description
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer For direct connection to a PLC Reduced installation complexity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DI0101 is a compact speed monitoring evaluation unit designed for non-contact measurement of rotational speed, particularly focusing on underspeed conditions. It features a sensing range of 10 mm and is flush mountable, making it suitable for various installation scenarios. The unit operates with a nominal voltage of 20 to 250 AC/DC and includes reverse polarity protection, ensuring reliable performance in diverse electrical environments.

This product has a continuous current rating of 2200 mA and is short-circuit proof, with overload protection to enhance durability. The monitoring range allows for settings between 5 to 3600 pulses per minute, adjustable via a multiturn potentiometer. The device is rated for ambient temperatures from -25 to 80 °C and has an IP65/IP67 protection class, indicating its suitability for harsh environments.

The housing is constructed from brass with a special coating, polyamide, and TPE-U, contributing to its robustness. Weighing 0.296 kg, it includes a 2-meter PUR cable for electrical connection. The unit is equipped with an LED for output status indication, facilitating easy monitoring of operational status.

Datasheet Summary
Powered by GS/AI

The DI0101 is a compact speed monitoring evaluation unit designed for non-contact measurement of rotational speed, particularly focusing on underspeed conditions. It features a sensing range of 10 mm and is flush mountable, making it suitable for various installation scenarios. The unit operates with a nominal voltage of 20 to 250 AC/DC and includes reverse polarity protection, ensuring reliable performance in diverse electrical environments.

This product has a continuous current rating of 2200 mA and is short-circuit proof, with overload protection to enhance durability. The monitoring range allows for settings between 5 to 3600 pulses per minute, adjustable via a multiturn potentiometer. The device is rated for ambient temperatures from -25 to 80 °C and has an IP65/IP67 protection class, indicating its suitability for harsh environments.

The housing is constructed from brass with a special coating, polyamide, and TPE-U, contributing to its robustness. Weighing 0.296 kg, it includes a 2-meter PUR cable for electrical connection. The unit is equipped with an LED for output status indication, facilitating easy monitoring of operational status.

Suppliers

Company
Product
Description
Supplier Links
Compact evaluation unit for speed monitoring - DI0101 - ifm electronic gmbh
Essen, Germany
Compact evaluation unit for speed monitoring
DI0101
Compact evaluation unit for speed monitoring DI0101
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer For direct connection to a PLC Reduced installation complexity
  • Reliable non-contact monitoring of the rotational speed with regard to underspeed
  • 2 in 1: speed sensor and evaluation in one compact housing
  • Easy setting of the switch point via potentiometer
  • For direct connection to a PLC
  • Reduced installation complexity
Supplier's Site
Compact evaluation unit for speed monitoring - DI0101 - ifm efector inc.
Malvern, PA, United States
Compact evaluation unit for speed monitoring
DI0101
Compact evaluation unit for speed monitoring DI0101
Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Easy setting of the switch point via potentiometer For direct connection to a PLC Reduced installation complexity Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Reliable non-contact monitoring of the rotational speed with regard to underspeed
  • 2 in 1: speed sensor and evaluation in one compact housing
  • Easy setting of the switch point via potentiometer
  • For direct connection to a PLC
  • Reduced installation complexity

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Compact speed monitor ifm efector DI0101 - DIA2010-ZROA/5-3600 I/MIN -  - Automation24, Inc.
King of Prussia, PA, United States
Compact speed monitor ifm efector DI0101 - DIA2010-ZROA/5-3600 I/MIN
Compact speed monitor ifm efector DI0101 - DIA2010-ZROA/5-3600 I/MIN
The compact speed monitor DI0101 - DIA2010-ZROA/5-3600 I/MIN from ifm electronic is a flush mountable inductive sensor with 10 mm sensing range and integrated speed evaluation. The speed limit can be set via potentiometer in a range of 5-3,600 pulses/min. The M30 speed monitor DI0101 operates with a supply voltage of 20-250 V AC/DC and is connected via a 2 m PVC cable.

The compact speed monitor DI0101 - DIA2010-ZROA/5-3600 I/MIN from ifm electronic is a flush mountable inductive sensor with 10 mm sensing range and integrated speed evaluation. The speed limit can be set via potentiometer in a range of 5-3,600 pulses/min. The M30 speed monitor DI0101 operates with a supply voltage of 20-250 V AC/DC and is connected via a 2 m PVC cable.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Speed Sensors Speed Sensors Speed Sensors
Product Number DI0101 DI0101
Product Name Compact evaluation unit for speed monitoring Compact evaluation unit for speed monitoring Compact speed monitor ifm efector DI0101 - DIA2010-ZROA/5-3600 I/MIN
Sensor Technology Inductive Inductive
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Rotary Speed Range 5 to 3600 rpm 5 to 3600 rpm
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details