SANDPIPER Pump Diaphragm Pumps for Handling Flammable Liquids UL Listed (UL79) - Air Operated

Description
UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm) Displacement/Stroke .11 gallons (.42 liters)
Description
UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm) Displacement/Stroke .11 gallons (.42 liters)

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Pumps for Handling Flammable Liquids - UL Listed (UL79) - Air Operated - SANDPIPER Pump
Mansfield, OH, United States
Diaphragm Pumps for Handling Flammable Liquids
UL Listed (UL79) - Air Operated
Diaphragm Pumps for Handling Flammable Liquids UL Listed (UL79) - Air Operated
UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up to .25" (6 mm) Displacement/Stroke .11 gallons (.42 liters)

UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge.

  • Solids-Handling Up to .25" (6 mm)
  • Displacement/Stroke .11 gallons (.42 liters)
Supplier's Site

Technical Specifications

  SANDPIPER Pump
Product Category Liquid Handling Pumps
Product Number UL Listed (UL79) - Air Operated
Product Name Diaphragm Pumps for Handling Flammable Liquids
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 666.6 psi (469 m of Water)
Liquid Flow 45.000 GPM (170.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details