Versa-Matic Pump Co. Portable Submersible 12 volt Pump Porta-Matic™

Description
When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides whisper-quiet operation. Features fits in openings as small as 10" diameter is constructed of aluminum operates without a suction hose, engine cranking, or gas cans offers a low 30-amp draw for an average of an hour of operation without engine restarting includes a remote waterproof controller for easy, safe operation comes with both 1-1/2" NPT or BSPT (tapered thread) female connections has a self-lubricating shaft seal and bearing is lubricated for life
Description
When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides whisper-quiet operation. Features fits in openings as small as 10" diameter is constructed of aluminum operates without a suction hose, engine cranking, or gas cans offers a low 30-amp draw for an average of an hour of operation without engine restarting includes a remote waterproof controller for easy, safe operation comes with both 1-1/2" NPT or BSPT (tapered thread) female connections has a self-lubricating shaft seal and bearing is lubricated for life

Suppliers

Company
Product
Description
Supplier Links
Portable Submersible 12 volt Pump - Porta-Matic™ - Versa-Matic Pump Co.
Mansfield, OH, USA
Portable Submersible 12 volt Pump
Porta-Matic™
Portable Submersible 12 volt Pump Porta-Matic™
When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides whisper-quiet operation. Features fits in openings as small as 10" diameter is constructed of aluminum operates without a suction hose, engine cranking, or gas cans offers a low 30-amp draw for an average of an hour of operation without engine restarting includes a remote waterproof controller for easy, safe operation comes with both 1-1/2" NPT or BSPT (tapered thread) female connections has a self-lubricating shaft seal and bearing is lubricated for life

When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides whisper-quiet operation.
Features

  • fits in openings as small as 10" diameter
  • is constructed of aluminum
  • operates without a suction hose, engine cranking, or gas cans
  • offers a low 30-amp draw for an average of an hour of operation without engine restarting
  • includes a remote waterproof controller for easy, safe operation
  • comes with both 1-1/2" NPT or BSPT (tapered thread) female connections
  • has a self-lubricating shaft seal and bearing is lubricated for life
Supplier's Site

Technical Specifications

  Versa-Matic Pump Co.
Product Category Liquid Handling Pumps
Product Number Porta-Matic™
Product Name Portable Submersible 12 volt Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump; Sump Pump
Liquid Flow 43.000 GPM (162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 8170772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 0.304 GPM (1.15 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details